EN
  • EN
  • DE

MC74HC86AN

Part No MC74HC86AN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 136043-MC74HC86AN
Ultra Librarian 3D Model Ultra Librarian MC74HC86AN CAD Model

Description

ON Semiconductor MC74HC86AN Quad 2-Input Exclusive OR Gate

The MC74HC86AN is a high-performance, quad 2-input Exclusive OR (XOR) gate integrated circuit, manufactured by ON Semiconductor. This IC is designed to operate over a broad range of supply voltages, from 2V to 6V, making it suitable for a variety of digital applications. The MC74HC86AN is part of the high-speed CMOS family and offers the robustness of CMOS technology along with the speed and drive capabilities that are comparable to Low Power Schottky TTL (LSTTL).

Each of the four gates in the MC74HC86AN is configured as a 2-input XOR function. Exclusive OR gates are particularly useful in digital systems where arithmetic operations, parity checking, and logical manipulations are required. The XOR function delivers an output that is high only when an odd number of inputs are high, providing a versatile tool for digital designers.

Key features of the MC74HC86AN include:

  • Logic Type: Quad 2-Input XOR Gate
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Output Drive Capability: 10 LSTTL Loads
  • Schmitt Trigger Action at All Inputs: Makes the circuit tolerant to slower input rise and fall times.
  • Propagation Delay Time: Fast propagation delay times which vary with voltage.
  • Package: The device is available in a 14-pin PDIP (Plastic Dual-In-Line Package), suitable for through-hole mounting, which eases the prototyping and production processes.
  • Standard Pin Configuration: Ensures compatibility with other standard logic devices.

The MC74HC86AN is ideal for constructing digital systems that require logical equivalence testing, signal modulation, and digital signal comparison. Its high noise immunity and low power consumption make it a preferred choice for battery-operated devices, portable equipment, and other power-sensitive applications. ON Semiconductor's commitment to quality ensures that the MC74HC86AN meets stringent industry standards for performance and reliability.

Whether you are working on a simple prototype or a complex digital system, the MC74HC86AN provides the functionality and performance needed to achieve your design objectives. Its ease of use, combined with ON Semiconductor's support and resources, makes this XOR gate an essential component for your digital electronics projects.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess