EN
  • EN
  • DE

MC74HC74ADR2

Part No MC74HC74ADR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP DUAL SET/RST 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC74
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636923-MC74HC74ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HC74ADR2 CAD Model

Description

ON Semiconductor MC74HC74ADR2 Dual D-Type Flip-Flop with Set and Reset

The MC74HC74ADR2 is a high-performance, dual D-type flip-flop integrated circuit designed and manufactured by ON Semiconductor. This device features two independent D-type flip-flops with set and reset capabilities, making it an essential component for a wide range of digital applications including counters, registers, and control circuits.

Constructed with silicon gate CMOS technology, the MC74HC74ADR2 ensures low power consumption while maintaining high speed operation. It has the ability to operate with a supply voltage range from 2V to 6V, providing flexibility in various applications and compatibility with TTL levels. This attribute makes it suitable for interfacing with microprocessors and other logic families in mixed voltage systems.

The MC74HC74ADR2 is equipped with multiple features that enhance its functionality:

  • Edge-Triggered Flip-Flops: Each flip-flop is edge-triggered, which means data is entered on the rising edge of the clock signal, providing precise control over data flow and synchronization.
  • Set and Reset Functions: The direct set (SD) and direct reset (RD) inputs allow for asynchronous control of the flip-flop states, enabling the user to set or reset the output without the need for a clock pulse.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, ensuring compatibility with various types of digital circuits.
  • Pin and Function Compatibility: The MC74HC74ADR2 offers pin and function compatibility with the standard MC54/74HC74A, allowing for easy integration into existing designs.

The MC74HC74ADR2 comes in a compact SOIC-14 package, designed for space-efficient PCB layouts and is ideal for surface-mount technology (SMT). This packaging also facilitates automated assembly processes, enhancing manufacturing efficiency.

With its robust performance and versatile features, the ON Semiconductor MC74HC74ADR2 is an excellent choice for designers and engineers looking to implement reliable flip-flop logic in their digital systems. Its industry-standard footprint and compatibility ensure that it can be used in a wide array of applications, from simple logic circuits to complex digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1556 $50.5700
690+ $0.1456 $100.4640
1,070+ $0.1406 $150.4420
1,535+ $0.1306 $200.4710
1,995+ $0.1255 $250.3725
2,490+ $0.1205 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,230 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess