ON Semiconductor MC74HC4075FL1 Triple 3-Input OR Gate
The ON Semiconductor MC74HC4075FL1 is a high-performance triple 3-input OR gate integrated circuit, designed to operate with a power supply range of 2V to 6V. This versatile chip is a member of the high-speed CMOS family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.
This OR gate IC provides the system designer with direct implementation of the triple 3-input OR function and supplement the existing family of CMOS gates. The MC74HC4075FL1 is well-suited for applications requiring higher speed and lower energy consumption, making it an ideal choice for battery-powered devices, portable electronics, and any logic circuit where power efficiency is critical.
Key features of the MC74HC4075FL1 include:
- Logic Type: Triple 3-Input OR Gate
- Operating Voltage Range: 2V to 6V
- Output Drive Capability: 10 LSTTL Loads
- High Noise Immunity: Equivalent to LSTTL MC54/74HC4075
- Low Power Consumption: 20 nA quiescent current at 25°C
- High Speed: tPD = 15 ns (typ) at VCC = 5V
- Low Input Current: 1 µA maximum
- Functional and Pinout Compatibility: With Standard CMOS, MOS, and LSTTL
With its balanced propagation delays and input rise and fall times, the MC74HC4075FL1 is optimized for improved signal integrity, making it suitable for a wide array of digital applications. The device is packaged in a lead-free, flat-lead package, ensuring compliance with current environmental standards for electronic components.
Whether you're designing a new system or upgrading an existing one, the ON Semiconductor MC74HC4075FL1 offers a reliable and efficient solution for implementing triple 3-input OR logic functions. Its robust design and industry-standard footprint make it easy to integrate into a variety of circuit layouts, providing a go-to choice for engineers and designers alike.