EN
  • EN
  • DE

MC74HC4066ADR2

Part No MC74HC4066ADR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 1X1 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74HC4066
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636864-MC74HC4066ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HC4066ADR2 CAD Model

Description

Product Overview: MC74HC4066ADR2 - ON Semiconductor

The MC74HC4066ADR2 from ON Semiconductor is a high-performance silicon-gate CMOS quad analog switch integrated circuit, designed to deliver precision and reliability for a wide range of analog switching applications. This versatile chip is a direct implementation of the well-known 4066 quad bilateral switch, offering low ON resistance and low OFF leakage current.

Key Features

  • High-Speed CMOS Technology: The device features high-speed CMOS technology, ensuring minimal propagation delay and high noise immunity.
  • Quad Switch Configuration: It contains four independent switches, providing flexibility for multiplexing and signal routing in complex circuits.
  • Low ON Resistance: The MC74HC4066ADR2 boasts a low ON resistance, typically around 70 ohms at 4.5V VCC, which helps in maintaining signal integrity.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, making it suitable for battery-operated devices as well as industrial applications.
  • Low Power Consumption: The device has low power requirements, with a typical quiescent current of only 2nA, making it ideal for power-sensitive designs.
  • High Noise Immunity: Characteristic of CMOS devices, it has a high noise immunity, which is crucial for stable performance in electrically noisy environments.

Applications

The MC74HC4066ADR2 is a versatile component that can be used in a variety of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating, modulation, and switching
  • Communication systems
  • Audio and video signal routing
  • Sample and hold circuits
  • Data acquisition systems

Product Specifications

The device comes in an SOIC-14 package, providing a compact footprint for space-constrained applications. The MC74HC4066ADR2 is also characterized for operation from -55°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.

Conclusion

With its robust design, high-speed operation, and low power consumption, the MC74HC4066ADR2 from ON Semiconductor is an excellent choice for designers looking for a reliable quad analog switch. Its wide operating voltage range and high noise immunity make it adaptable to both consumer and industrial applications, while the low ON resistance ensures minimal signal distortion. This device is a testament to ON Semiconductor's commitment to providing high-quality components for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4379 $59.1165
325+ $0.3594 $116.8050
500+ $0.3481 $174.0500
690+ $0.3370 $232.5300
890+ $0.3256 $289.7840
1,190+ $0.2920 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,903 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess