EN
  • EN
  • DE

MC74HC4051ANG

Part No MC74HC4051ANG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers / Demultiplexers | IC MUX/DEMUX 8X1 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Supply Voltage , Dual (V±) ±2V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 130pF
Current - Leakage (IS(off)) (Maximum) 200nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number MC74HC4051A
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1219528-MC74HC4051ANG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4051ANG CAD Model

Description

The ON Semiconductor MC74HC4051ANG is a high-performance, single 8-channel analog multiplexer/demultiplexer integrated circuit that is part of the HC4051 family of chips. This versatile component is designed to handle both digital and analog signals, making it a suitable choice for a wide range of applications in consumer electronics, telecommunication systems, and industrial control circuits.

Key Features:

  • Multiple Channel Configuration: The MC74HC4051ANG can operate as an 8-channel multiplexer or a single 8-channel demultiplexer, providing flexibility in signal routing within a circuit.
  • Wide Operating Voltage Range: It operates within a voltage range of 2V to 6V, accommodating various logic levels and ensuring compatibility with other components in a system.
  • Low Power Consumption: Designed with CMOS technology, the device draws very low quiescent current, which is ideal for battery-operated devices.
  • High Noise Immunity: The inherent characteristics of CMOS technology also provide a high degree of noise immunity, safeguarding signal integrity in electrically noisy environments.
  • On-Chip Address and Enable Pins: The selection of the desired channel is easily controlled by the binary address inputs (A0, A1, A2) and an enable pin, which simplifies the interface with microcontrollers or other digital systems.

Applications:

The MC74HC4051ANG is adept at managing multiple signal inputs in a compact footprint, which is essential for:

  • Data acquisition systems
  • Signal routing applications
  • Analog-to-digital conversion
  • Audio and video switching
  • Communication systems
  • Test equipment

Product Specifications:

The MC74HC4051ANG is provided in a PDIP-16 package, ensuring ease of integration into various circuit boards. The pin configuration is designed for straightforward implementation and minimal external components.

ON Semiconductor's commitment to quality means the MC74HC4051ANG is manufactured to high standards, ensuring reliability and performance consistency across a range of operating conditions.

Conclusion:

Overall, the ON Semiconductor MC74HC4051ANG analog multiplexer/demultiplexer is an efficient solution for designers looking to optimize signal management in their electronic systems. Its combination of flexibility, low power consumption, and high noise immunity makes it a wise choice for a multitude of multiplexing and demultiplexing applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess