ON Semiconductor MC74HC32AN Quad 2-Input OR Gate
The ON Semiconductor MC74HC32AN is a high-performance, quad 2-input OR gate integrated circuit, designed to operate with a power supply range of 2V to 6V. This device is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology. It offers the inherent benefits of CMOS technology, such as low power consumption, high noise immunity, and robust performance in a wide range of operating conditions.
The MC74HC32AN features four independent OR gates in a single package, providing users with a compact and efficient solution for implementing logical OR functions in their digital circuits. Each gate has two inputs, which makes this IC suitable for a variety of applications in digital systems where logical addition of binary signals is required.
Key specifications of the MC74HC32AN include:
- Logic Type: OR Gate
- Number of Circuits: Four 2-Input Gates
- Output Current: High 5.2 mA, Low -5.2 mA
- Voltage - Supply: 2V to 6V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Through Hole
- Package / Case: 14-DIP (0.300", 7.62mm)
- Propagation Delay Time: Varies with voltage level and temperature
Designers favor the MC74HC32AN for its ease of use and reliable performance in digital logic circuits. The IC's pin configuration is standard, making it simple to integrate into existing and new designs. The OR gates within the MC74HC32AN can be used individually or combined to create more complex logic functions, offering flexibility in design.
The device also includes protection circuitry on all inputs, which helps to prevent damage from static discharge or other harmful transient conditions. Moreover, the MC74HC32AN is compatible with TTL levels, allowing it to be used in systems that interface with both CMOS and TTL logic families.
Overall, the ON Semiconductor MC74HC32AN is a versatile, reliable choice for designers looking to implement logical OR operations in their digital systems, with the added advantage of low power consumption and high noise immunity characteristic of CMOS devices.