ON Semiconductor MC74HC244ADTR2 - Octal 3-State Non-Inverting Buffer/Line Driver
The ON Semiconductor MC74HC244ADTR2 is a high-performance integrated circuit designed to address the needs for efficient buffering and driving of bus lines in digital systems. This octal non-inverting buffer/line driver features 3-state outputs that can be set to a high-impedance state, effectively disconnecting the output from the bus line, which is essential for bus-oriented systems.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Elements: Octal (8)
- Number of Bits per Element: 1
- Output Type: 3-State
- Current - Output High, Low: 6mA, 6mA
- Voltage - Supply: 2V ~ 6V
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
Performance Advantages
The MC74HC244ADTR2 is fabricated with high-speed silicon gate technology, which provides the benefit of higher speed operation while maintaining the CMOS low power dissipation. Its robust design ensures that this buffer/line driver can operate over a wide voltage range (from 2V to 6V), making it versatile for various applications. The device also supports a wide operating temperature range, ensuring reliable performance under extreme conditions.
Applications
This component is suitable for a wide array of applications, including:
- Bus driving
- Memory address driving
- Data transmission
- Control system logic
- Input/output (I/O) port systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74HC244ADTR2 is no exception. This device is designed for enduring performance and is compliant with the rigorous industry standards for electronic components. Whether for commercial, industrial, or automotive applications, the MC74HC244ADTR2 from ON Semiconductor is an excellent choice for designers looking for a reliable octal buffer/line driver.