EN
  • EN
  • DE

MC74HC20FL1

Part No MC74HC20FL1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP SOEIAJ-14 / NAND Gate IC 2 Channel 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC20
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 883676-MC74HC20FL1
Ultra Librarian 3D Model Ultra Librarian MC74HC20FL1 CAD Model

Description

ON Semiconductor MC74HC20FL1 Dual 4-Input NAND Gate

The MC74HC20FL1 is a high-performance integrated circuit produced by ON Semiconductor, renowned for its commitment to innovation and quality in the semiconductor industry. This particular component belongs to the 74HC series, which are high-speed CMOS devices designed to operate with the same speed as TTL parts while maintaining the CMOS low power consumption.

Key Features

  • Logic Type: Dual 4-Input NAND Gate - This device contains two independent gates each of which performs the logic NAND function.
  • High-Speed Operation: The MC74HC20FL1 is characterized by fast switching speeds, which are comparable to the equivalent bipolar Schottky TTL circuitry, making it ideal for high-speed systems.
  • Low Power Consumption: With CMOS technology, it offers a significant reduction in power consumption compared to traditional TTL logic, which is beneficial for power-sensitive applications.
  • Wide Operating Voltage Range: It can operate at a wide range of voltages from 2V to 6V, giving designers flexibility in various applications and compatibility with TTL levels.
  • High Noise Immunity: The MC74HC20FL1 features a noise immunity characteristic of standard CMOS integrated circuits, which is crucial for reliable operation in electrically noisy environments.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, allowing for integration with a variety of other digital components.

Applications

The versatility of the MC74HC20FL1 makes it suitable for a wide array of applications, including:

  • Logic circuit design and implementation
  • Signal processing
  • Complex logic functions
  • Computer systems
  • Instrumentation and control systems

ON Semiconductor's MC74HC20FL1 is supplied in a lead-free, fully RoHS-compliant package, reflecting the company's commitment to environmental sustainability. The device is also supported by ON Semiconductor's comprehensive technical documentation, ensuring ease of integration and a smooth design process for engineers.

Whether you are designing sophisticated computing systems or straightforward logic controllers, the MC74HC20FL1 from ON Semiconductor is a reliable and efficient choice that combines high-speed performance with the benefits of low power consumption.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess