Product Overview: MC74HC1GT08DFT2
The MC74HC1GT08DFT2 is a high-performance, single-gate logic product from ON Semiconductor, designed to meet the needs of a variety of digital applications. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS technology. It is specifically a 2-input AND gate, which is fundamental in digital electronics for implementing logical operations.
Key Features
- Logic Type: 2-Input AND Gate
- Package: SC-70-5 (SOT-353)
- Operating Voltage Range: 2V to 6V
- High Noise Immunity: Characteristic of CMOS technology
- Low Power Consumption: 2 µA maximum ICC at 25°C
- High-Speed Performance: tPD of 8 ns at VCC = 5V
- Temperature Range: -55°C to +125°C
- Lead-Free, Halogen-Free: Eco-friendly and RoHS compliant
Applications
The MC74HC1GT08DFT2 is versatile and can be used in various applications that require the implementation of logic AND functions. Some common applications include:
- Computing systems
- Embedded systems
- Signal processing
- Control systems
- Power management
- Automotive electronics
- Telecommunications
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet industry standards for reliability. The MC74HC1GT08DFT2 is manufactured with the latest technology and undergoes rigorous testing to ensure it performs consistently under various conditions. Its wide operating temperature range ensures stability across different environments, making it suitable for industrial and automotive applications.
Environmental Compliance
The MC74HC1GT08DFT2 adheres to environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental stewardship makes the MC74HC1GT08DFT2 a responsible choice for designers looking to create sustainable and eco-friendly products.