The MC74HC138AFEL is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a member of the high-speed CMOS family and is a 3-to-8 line decoder/demultiplexer. It is known for its efficient decoding capabilities, which make it an essential component in a wide array of digital systems.
Key Features
- High-Speed CMOS Technology: The MC74HC138AFEL utilizes advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
- Multiple Decoding and Demultiplexing Options: This IC can be used for decoding or demultiplexing applications, providing versatility in its use cases.
- Low Power Operation: It operates with a typical low power dissipation, making it ideal for battery-powered and energy-sensitive applications.
- Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2V to 6V, catering to various system requirements.
- High Noise Immunity: Characterized by a high noise immunity, the MC74HC138AFEL is reliable in electrically noisy environments.
- Latch-Up Performance: It exceeds 250mA of latch-up performance per JESD 17, ensuring stability against temporary device malfunctions.
Applications
The versatility of the MC74HC138AFEL allows it to be used in a wide range of applications. These include:
- Memory decoding or data routing in computer systems
- Control systems for industrial processes
- Communication systems where signal demultiplexing is required
- Consumer electronics that require efficient power management
Package and Quality
The MC74HC138AFEL is offered in a surface-mount package, specifically in a SOP-16 (Small Outline Package, 16 leads) format, which is suitable for automated assembly processes and space-constrained applications. ON Semiconductor is committed to the highest standards of product quality and reliability, making the MC74HC138AFEL a trustworthy choice for designers and engineers looking for a robust decoding solution.