ON Semiconductor MC74HC04ANG Overview
The ON Semiconductor MC74HC04ANG is a high-performance hex inverter chip that operates with advanced silicon-gate CMOS technology. This integrated circuit is designed to deliver the functionality of six independent inverters in a single package, making it an essential component for a wide range of digital applications. Its robust design and versatility make it suitable for use in logic inversion, pulse shaping, and oscillator circuits among other applications.
Key Features
- Logic Type: Hex Inverter - The chip contains six inverter gates that can be used independently.
- High-Speed Operation: It is characterized by its high-speed performance which is typical of CMOS devices.
- Power Consumption: The MC74HC04ANG boasts low power consumption, making it suitable for battery-operated devices.
- Operating Voltage Range: It operates on a wide voltage range from 2V to 6V, providing flexibility in various operating environments.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, which is significant for interfacing with other logic families.
- Package Type: Housed in a PDIP-14 (Plastic Dual In-line Package), it is easy to handle and integrate into printed circuit boards.
- Temperature Range: The device is designed to operate over an industrial temperature range from -55°C to 125°C.
Applications
The MC74HC04ANG is a versatile component that can be utilized in a diverse set of electronic circuits. Its applications include:
- Logic inversion
- Signal conditioning
- Pulse shaping circuits
- Oscillator circuits
- High-speed buffering
With its high noise immunity and low power consumption, the MC74HC04ANG is a reliable choice for designers looking to implement precise digital logic operations in their systems. ON Semiconductor's commitment to quality ensures that this hex inverter chip will perform consistently across a variety of applications, making it a staple in the toolkit of electronic engineers and hobbyists alike.
Whether you're designing complex industrial control systems, consumer electronics, or experimenting with digital circuitry, the MC74HC04ANG from ON Semiconductor offers the performance and reliability needed to ensure your projects succeed.