Product Overview: MC74HC02ADTR2G - ON Semiconductor
The MC74HC02ADTR2G is a high-performance, integrated circuit from ON Semiconductor, renowned for its reliability and versatility in a wide range of digital applications. This device is a member of the high-speed CMOS family and is fabricated with silicon gate CMOS technology which ensures low power consumption and a more reliable operation.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Package: TSSOP-14 (Thin Shrink Small Outline Package)
- Operating Voltage Range: 2V to 6V
- High Noise Immunity: Equivalent to JEDEC standard no. 17
- Low Power Consumption: 20µA maximum ICC at 25°C
- High Speed: tPD 8ns at 6V
- Temperature Range: -55°C to 125°C
- Lead-Free and RoHS Compliant
Product Applications
The MC74HC02ADTR2G is designed for use in logic level conversions, data processing, power management, and various other digital applications. Its ability to operate at a broad range of voltages makes it suitable for battery-operated devices, portable electronics, and systems that require extended battery life. Additionally, its fast propagation delay and high noise immunity are ideal for high-speed logic operations and signal processing tasks.
Quality and Environmental Compliance
ON Semiconductor is committed to environmental stewardship and the MC74HC02ADTR2G is no exception. This product is lead-free, halogen-free, and fully RoHS compliant, making it an environmentally responsible choice for manufacturers looking to minimize the ecological impact of their products. The device is also supported by ON Semiconductor's quality assurance program, ensuring high reliability and performance consistency.
Ordering and Packaging Information
The MC74HC02ADTR2G is supplied in a TSSOP-14 package, which is designed for space-saving and surface-mount technology (SMT) applications. It is available in tape and reel format, facilitating efficient assembly processes for high-volume production. For detailed ordering and shipping information, customers should consult the ON Semiconductor website or contact their local sales office.