EN
  • EN
  • DE

MC74F823DW

Part No MC74F823DW
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 9 FUNC, POSITIVE EDGE TRIGGERED, / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F823
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 991919-MC74F823DW
Ultra Librarian 3D Model Ultra Librarian MC74F823DW CAD Model

Description

ON Semiconductor MC74F823DW Product Overview

The MC74F823DW from ON Semiconductor is a high-performance, integrated circuit designed to cater to a wide array of digital applications. This advanced component is part of the 74F series, known for its fast speeds and efficient power consumption, making it a suitable choice for modern electronic systems. The device's versatility and reliability are underscored by its adoption in various sectors, including computing, telecommunications, and industrial control systems.

Key Features

  • Logic Type: The MC74F823DW is a D-type Flip-Flop, which is essential for timing and control applications. It ensures that digital signals are captured at the precise moment and maintains the integrity of the data.
  • Number of Circuits: It includes 9 integrated D-type Flip-Flops, providing ample capability for complex operations within a single IC.
  • Output Type: This component features a Differential Output, which provides improved noise immunity and allows for higher data rates, which is critical for high-speed digital communication.
  • Supply Voltage: It operates at a standard supply voltage, typically 5V, which is compatible with many digital systems and ensures a straightforward integration into existing designs.
  • Operating Temperature: The MC74F823DW is designed to operate within a wide temperature range, ensuring reliable performance across various environmental conditions.
  • Packaging: This IC comes in a Wide Body SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint on printed circuit boards (PCBs).

Applications

The MC74F823DW is engineered for a multitude of applications that require precise control and timing of digital signals. It is commonly utilized in:

  • Data storage devices
  • Communication infrastructure
  • Computer systems and servers
  • Industrial automation and control circuits
  • High-speed data acquisition systems

With its fast switching capabilities and robust design, the MC74F823DW is a reliable and efficient solution for designers and engineers looking to optimize their digital systems. ON Semiconductor's commitment to quality ensures that this product meets the stringent requirements of today's technology landscape.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess