Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,550 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883651-MC74F74D
Ultra Librarian 3D Model Ultra Librarian MC74F74D CAD Model

Description

The MC74F74D from ON Semiconductor is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit. This device is a fundamental building block for digital systems, providing reliable and efficient storage and manipulation of binary data. The MC74F74D is designed to operate at high speeds, making it suitable for a wide range of applications in modern electronics.

Key Features

  • Edge-Triggered D-Type Inputs: The flip-flop transitions on the rising edge of the clock signal, ensuring precise timing and synchronization within digital circuits.
  • Set-Reset Capability: Each flip-flop comes with asynchronous set (SD) and reset (RD) inputs for initializing or resetting the output as required.
  • High Speed: The MC74F74D is designed for rapid operation, making it ideal for high-speed computing and signal processing tasks.
  • Low Power Dissipation: Despite its high-speed capabilities, the device is engineered to keep power consumption to a minimum.
  • Output Drive Capability: The flip-flops can drive multiple inputs, providing versatility in connecting to various components within a circuit.
  • Compatibility: The IC is TTL-compatible, allowing for easy integration with other TTL logic devices.

Applications

The MC74F74D is commonly used in a variety of digital applications, including:

  • Computing systems
  • Communication devices
  • Data storage solutions
  • Industrial control systems
  • Signal processing units

Technical Specifications

The MC74F74D is supplied in a SOIC-14 package, making it compact and suitable for surface-mount technology (SMT) on printed circuit boards (PCBs). It operates over a broad voltage range and is characterized for operation from 0°C to 70°C, accommodating a variety of environmental conditions.

Conclusion

ON Semiconductor's MC74F74D is a versatile and essential component for any digital logic designer or engineer looking to build reliable and efficient systems. With its high-speed performance, low power consumption, and ease of use, the MC74F74D is an excellent choice for your digital design needs.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ECAD model for 74HC74D-Q100HL
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SSOP
Need more? Email Us
ECAD model for 74ABT74DB,112
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Lowest to $0.3167
ECAD model for CD4027BPW
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ECAD model for 74AHC74PW-Q100J
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HC112ADG
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1167 $64.7685
1,350+ $0.0959 $129.4650
2,095+ $0.0928 $194.4160
2,885+ $0.0898 $259.0730
3,730+ $0.0868 $323.7640
4,985+ $0.0778 $387.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,060 pieces
MOQ: 555 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention