EN
  • EN
  • DE

MC74F258AD

Part No MC74F258AD
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, F/FAST SERIES, 4 FU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F258
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926277-MC74F258AD
Ultra Librarian 3D Model Ultra Librarian MC74F258AD CAD Model

Description

ON Semiconductor MC74F258AD Multiplexer

The MC74F258AD is a high-performance, quad 2-input multiplexer integrated circuit from ON Semiconductor, designed to provide selectivity and data routing functions in digital systems. This versatile component is a pivotal element in various applications, from data processing to signal control, owing to its ability to efficiently manage multiple data inputs and direct them to a single output line.

Key Features:

  • Quad 2-Input Multiplexer: The MC74F258AD features four individual 2-input multiplexers in a single package, enabling compact and efficient circuit design.
  • Non-Inverting Outputs: It provides true, non-inverting outputs, ensuring that the signal integrity is maintained throughout the data routing process.
  • Common Select Inputs: With common select inputs, this device simplifies control logic, as a single selection signal can control all four multiplexers simultaneously.
  • High-Speed Performance: Built for speed, the MC74F258AD operates with fast switching times, making it suitable for high-speed data processing and communications applications.
  • Low Power Consumption: ON Semiconductor's commitment to energy efficiency is evident in the low power consumption of the MC74F258AD, which is ideal for power-sensitive designs.
  • Standard Pin Configuration: The device comes in a standard 16-pin SOIC package, which is widely used and easily integrated into various circuit boards.

Applications:

The MC74F258AD is commonly used in digital systems where multiple data sources need to be managed and routed efficiently. Its applications span across:

  • Data processing systems
  • Digital communication systems
  • Control systems
  • Signal path management
  • Function generation

Technical Specifications:

With a wide operating temperature range and compatibility with TTL power levels, the MC74F258AD is designed to meet the rigorous demands of modern electronic systems. It operates over a voltage range of 4.5V to 5.5V, making it compatible with standard 5V digital systems. The device also features a high noise immunity, ensuring reliable performance in electrically noisy environments.

Whether you are designing a complex data router or a simple signal selector, the ON Semiconductor MC74F258AD provides the reliability and performance required for your digital applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess