EN
  • EN
  • DE

MC74F244DWR2

Part No MC74F244DWR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, F/FAST SERIES, 2 FUN / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F244
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850470-MC74F244DWR2
Ultra Librarian 3D Model Ultra Librarian MC74F244DWR2 CAD Model

Description

Product Overview: MC74F244DWR2 from ON Semiconductor

The MC74F244DWR2 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular device is an octal buffer/line driver with 3-state outputs, which makes it a versatile component for a wide range of applications, including driving bus lines or buffer memory address registers.

Key Features

  • Octal Bus Interface: It features eight buffers with 3-state outputs to facilitate bus-oriented applications.
  • Advanced Performance: The device is built using advanced silicon-gate CMOS technology, ensuring high speed and reduced power consumption.
  • Non-Inverting Buffers: The MC74F244DWR2 offers non-inverting buffers, which means the output signal is the same as the input signal, ensuring signal integrity.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus without interfering with other components, which is critical for multiplexed bus systems.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial applications.
  • Surface Mount Package: The device comes in a wide-body SOIC package, which is ideal for space-constrained applications.

Applications

The MC74F244DWR2 is suitable for a variety of applications, including:

  • Bus driver for high-speed and high-capacity bus systems.
  • Buffer for memory address registers to prevent loading.
  • Input/output port for microprocessors and microcontrollers.
  • Interface between different digital systems at the same logic level.

Quality and Reliability

ON Semiconductor is committed to providing products of the highest quality and reliability. The MC74F244DWR2 is no exception, and it is subjected to rigorous testing and quality control procedures to ensure that it meets the stringent requirements of the electronics industry.

Additional Information

For more detailed specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative. The MC74F244DWR2 is a testament to ON Semiconductor's dedication to innovation, performance, and reliability in the field of semiconductor technology.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess