EN
  • EN
  • DE

MC74F153MR1

Part No MC74F153MR1
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F153
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849709-MC74F153MR1
Ultra Librarian 3D Model Ultra Librarian MC74F153MR1 CAD Model

Description

ON Semiconductor MC74F153MR1 Dual 4-Input Multiplexer

The ON Semiconductor MC74F153MR1 is a high-performance dual 4-input multiplexer that offers a reliable solution for routing digital signals in complex electronic systems. It is designed to work with a wide range of applications, from data selection to signal gating, making it a versatile component for designers and engineers alike.

This multiplexer features two individual 4-input units, each with its own select inputs and an enable line. By applying the appropriate binary code to the select inputs, users can choose one of the four data inputs to be routed to the output. The enable line serves as an additional control mechanism, allowing the output to be turned off completely, which helps in reducing power consumption when the multiplexer is not in use.

The MC74F153MR1 is built using ON Semiconductor's advanced silicon-gate technology, which delivers fast switching speeds and high reliability. With its low power dissipation and high noise immunity, this multiplexer is an excellent choice for high-speed applications that require consistent performance and stability.

Key features of the MC74F153MR1 include:

  • Logic Type: Multiplexer
  • Number of Circuits: Dual 4:1
  • On-State Resistance: Low, for efficient signal transmission
  • Supply Voltage Range: Typically 5V, accommodating standard TTL levels
  • Operating Temperature: Specified over a broad range, ensuring reliability under varying environmental conditions
  • Package: Supplied in a compact SOIC-16 package, saving valuable board space

Whether you are working on digital computers, data processing equipment, or communication systems, the MC74F153MR1 from ON Semiconductor is engineered to meet the rigorous demands of your applications. With its precision and flexibility, this multiplexer stands out as a smart choice for designers looking to streamline their signal routing with minimal power loss and high-speed operation.

ON Semiconductor is known for its commitment to quality, and the MC74F153MR1 is no exception. It is a testament to their dedication to providing components that push the boundaries of performance and efficiency in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess