EN
  • EN
  • DE

MC74F00DR2

Part No MC74F00DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NAND GATE, F/FAST SERIES, 4 FUNC / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F00
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926267-MC74F00DR2
Ultra Librarian 3D Model Ultra Librarian MC74F00DR2 CAD Model

Description

The ON Semiconductor MC74F00DR2 is a high-performance, quad 2-input NAND gate integrated circuit (IC) that exemplifies reliability and efficiency in digital logic operations. Crafted with meticulous attention to detail, this IC is designed to meet the stringent requirements of modern electronic applications.

Key Features

  • Logic Type: The MC74F00DR2 features a NAND logic type, which is fundamental in digital electronics, providing the ability to build complex logic functions.
  • Input Configuration: Each of the four gates in the IC has a 2-input configuration, allowing for multiple logic combinations.
  • Output Type: The device provides standard outputs, which can drive up to 10 LS-TTL loads, ensuring compatibility with a wide range of digital systems.
  • Supply Voltage Range: It operates optimally within a supply voltage range of 4.5V to 5.5V, catering to typical digital circuitry requirements.
  • Operating Temperature: The MC74F00DR2 is designed to perform reliably in a broad temperature range from -55°C to 125°C, making it suitable for industrial applications.
  • Package: This IC comes in an SOIC-14 package, which is an industry-standard size, ensuring easy integration into various PCB designs.
  • Speed: It offers fast propagation delays, which is essential for high-speed logic operations and quick response times in digital circuits.

Applications

The versatility of the MC74F00DR2 makes it ideal for a multitude of applications, including:

  • Complex logic circuits
  • Control systems
  • Signal processing
  • Data communication
  • Computing devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74F00DR2 is no exception. It is manufactured with high-grade materials, ensuring long-term reliability and consistent performance. Its robust design is suited for both commercial and industrial environments where durability is key.

Whether you're designing a new system or upgrading an existing one, the MC74F00DR2 from ON Semiconductor is an excellent choice for implementing efficient and reliable logic operations.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess