EN
  • EN
  • DE

MC74ACT640NG

Part No MC74ACT640NG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Manufacturer ON Semiconductor
Series 74ACT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name MC74ACT640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926266-MC74ACT640NG
Ultra Librarian 3D Model Ultra Librarian MC74ACT640NG CAD Model

Description

ON Semiconductor MC74ACT640NG Octal Bus Transceiver

The MC74ACT640NG is a high-performance, octal bus transceiver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is engineered to provide bidirectional interface communication between two data buses. The device is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial and commercial applications.

The MC74ACT640NG features eight non-inverting bus transceivers with 3-state outputs, which means that each transceiver can be independently enabled to either drive or isolate the data bus. This flexibility allows for efficient data flow management in complex systems. The device operates on the advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation compatible with the AC series. It supports a 5V power supply, which is common in TTL environments, thus providing an easy interface with legacy systems.

With its robust design, the MC74ACT640NG ensures signal integrity through a wide range of voltage levels, thanks to its inputs and outputs meeting or exceeding the requirements of JEDEC standard no. 17. The inputs are also capable of handling 20% more Vcc level, which adds an extra layer of protection against unexpected voltage spikes.

The MC74ACT640NG is available in a 20-pin DIP (Dual In-line Package) configuration, which is widely used and easy to handle in various types of printed circuit boards. The pinout is designed to facilitate the flow of data with clearly marked directional control and enable inputs for each set of four transceivers, which simplifies the design and debugging process of complex systems.

This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components that enhance the performance and efficiency of electronic systems. Whether you're designing data communication equipment, memory interface units, or multiplexed data transmission systems, the MC74ACT640NG offers a perfect solution for managing data bus communications effectively.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor, ensuring the MC74ACT640NG is utilized to its full potential in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess