EN
  • EN
  • DE

MC74ACT273N

Part No MC74ACT273N
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description OCTAL D FLIP-FLOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 1219266-MC74ACT273N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74ACT273
Introduction Date June 05, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74ACT273N CAD Model

Description

ON Semiconductor MC74ACT273N Octal D Flip-Flop

The MC74ACT273N is a high-performance, octal D-type flip-flop integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device features eight edge-triggered, D-type flip-flops with a common clock (CLK) and clear (CLR) inputs, making it a versatile choice for a wide range of applications that require the storage of multiple bits of data.

Constructed with advanced CMOS technology, the MC74ACT273N offers a robust combination of high speed and low power consumption. It operates over a wide voltage range of 4.5V to 5.5V, providing compatibility with standard TTL logic levels while delivering the benefits of CMOS, such as reduced power usage and improved noise immunity.

The flip-flops in the MC74ACT273N capture the state of their individual D inputs on the rising edge of the clock signal, ensuring precise timing and synchronization across all eight channels. The clear input allows for the synchronous reset of all flip-flops, which is essential for initializing systems or resetting processes during operation.

The device is packaged in a 20-pin plastic DIP (Dual In-line Package), denoted by the 'N' suffix in its part number. This package is well-suited for through-hole mounting, making it easy to integrate into a variety of circuit boards and electronic projects.

Key features of the MC74ACT273N include:

  • Eight D-type flip-flops with single clock and clear inputs
  • Edge-triggered from a low-to-high transition of the clock pulse
  • Wide operating voltage range: 4.5V to 5.5V
  • Compatibility with TTL levels
  • Low power CMOS technology
  • 20-pin DIP package for easy through-hole mounting

With its combination of speed, efficiency, and ease of use, the MC74ACT273N is an excellent choice for designers and engineers looking to implement reliable data storage and transfer mechanisms in their digital systems. Whether used in computing, communication, industrial, or consumer electronics, the MC74ACT273N from ON Semiconductor provides a dependable solution for your flip-flop needs.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess