EN
  • EN
  • DE

MC74ACT244MELG

Part No MC74ACT244MELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOEIAJ-20
Win Source Part Number 1073864-MC74ACT244MELG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74ACT244MELG CAD Model

Description

Product Overview: MC74ACT244MELG

The MC74ACT244MELG is a high-performance, octal buffer and line driver designed to be used with 3-state outputs. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this integrated circuit (IC) is specifically engineered to deliver exceptional functionality and reliability for a wide range of applications. The device operates as a non-inverting buffer, making it an ideal choice for driving bus lines or buffer memory address registers.

Constructed with advanced CMOS technology, the MC74ACT244MELG offers a robust feature set. It operates with a supply voltage range of 4.5V to 5.5V, which allows for compatibility with TTL logic levels. This makes it easy to integrate into existing systems without the need for level shifting. The IC is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

With an output drive capability of 24mA at the high and low side, this device can drive heavier loads than standard ICs, making it particularly useful in demanding applications. The 3-state output configuration also allows for connection to a common bus, which can be controlled by the output enable pins. This feature provides additional flexibility and control, enabling the designer to effectively manage the flow of data and prevent bus contention.

The MC74ACT244MELG is offered in a SOIC-20 package, which provides a compact footprint while still allowing for ease of handling and assembly in printed circuit boards (PCBs). Its lead-free and RoHS-compliant design ensures that it meets current environmental standards, reducing the environmental impact and allowing for use in a wide range of markets and applications.

Whether it's for use in personal computers, servers, networking equipment, or industrial control systems, the MC74ACT244MELG from ON Semiconductor is a reliable choice that offers high-speed operation, low power consumption, and the robustness needed for today's electronic devices.

To sum up, the MC74ACT244MELG is a versatile and powerful component that provides the performance and quality expected from ON Semiconductor, making it an essential part of any high-speed digital interface or bus-oriented application.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess