ON Semiconductor MC74ACT175D Quad D-Type Flip-Flop
The MC74ACT175D is a high-performance, quad D-type flip-flop integrated circuit from ON Semiconductor. This device features four individual D-type flip-flops with a common clock and reset. Designed for use in a wide array of applications, including control systems, data storage, and signal processing, the MC74ACT175D is a versatile component that provides reliable performance in a compact package.
Key Features
- Logic Type: Quad D-Type Flip-Flop
- Operating Voltage: 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) environments.
- High-Speed Performance: The device boasts a typical propagation delay of 9ns, ensuring swift data processing and signal synchronization.
- Output Drive Capability: Capable of driving up to 24mA at the output, allowing for direct interfacing with a variety of peripherals.
- Edge-Triggered: The flip-flops are triggered on the rising edge of the clock signal, providing precise timing and control.
- Common Master Reset: The integrated master reset allows for the synchronous clearing of all flip-flops, enhancing system control and data integrity.
- Low Power Consumption: With I_CC reduced by 50%, this device is optimized for low power applications.
- Package: The MC74ACT175D comes in a 16-pin SOIC package, offering a space-saving design for PCB layouts.
Applications
The MC74ACT175D is suitable for a wide range of applications where data needs to be stored or transferred on the edge of a clock signal. It is commonly used in:
- Shift registers
- Data storage systems
- Control systems
- Counters and dividers
- Relay control circuits
- Signal processing
With its high-speed operation and robust feature set, the MC74ACT175D from ON Semiconductor is a reliable choice for designers looking to implement flip-flops in their digital logic circuits. The device's industry-standard SOIC packaging ensures compatibility with a broad range of existing circuit designs and easy integration into new projects.