EN
  • EN
  • DE

TC4427AEMF

Part No TC4427AEMF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 1.5A Dual High-Speed Power MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Rise / Fall Time (Typ) 25ns, 25ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
RoHS State Request Verification
Win Source Part Number 1264587-TC4427AEMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC4427A
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC4427AEMF CAD Model

Description

Microchip Technology TC4427AEMF Dual High-Speed Power MOSFET Driver

The TC4427AEMF is a robust, high-speed, dual-channel MOSFET driver designed by Microchip Technology, specifically engineered to convert TTL or CMOS input signals into a higher current output with minimal delay and shoot-through. This device is an ideal choice for driving capacitive loads, such as the gates of power MOSFETs, with efficiency and precision.

Key Features

  • High Current Output: Each driver channel of the TC4427AEMF can source up to 1.5A and sink up to 2.5A, making it suitable for driving large MOSFETs or IGBTs.
  • Wide Operating Voltage Range: The device supports a supply voltage range from 4.5V to 18V, providing flexibility for various applications.
  • Fast Switching Times: With 25ns typical rise and fall times and a 40ns propagation delay, this driver ensures high-speed operation, which is critical for efficient power regulation and switching applications.
  • Latch-Up Protection: The TC4427AEMF is designed to withstand up to 500mA of reverse current, ensuring protection against latch-up.
  • Input Logic Compatibility: The input is compatible with standard TTL and CMOS levels, making it easy to interface with a variety of control circuits.

Applications

The versatility of the TC4427AEMF makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • DC-DC Converters
  • Robotics and Automation Systems
  • Pulse Generators

Package and Quality

The TC4427AEMF is offered in an 8-pin SOIC package, ensuring compactness and ease of integration into various circuit designs. Microchip Technology is known for its commitment to quality, and this driver is no exception. It is built to meet high standards of performance and reliability, making it a dependable choice for both commercial and industrial applications.

With its robust design, the TC4427AEMF from Microchip Technology stands out as a high-performance solution for driving power MOSFETs and other high-capacitance loads with speed and efficiency.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess