EN
  • EN
  • DE

MC74ACT174N

Part No MC74ACT174N
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description D FLIP-FLOP, ACT SERIES / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT174
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636558-MC74ACT174N
Ultra Librarian 3D Model Ultra Librarian MC74ACT174N CAD Model

Description

ON Semiconductor MC74ACT174N Hex D Flip-Flop

The ON Semiconductor MC74ACT174N is a high-performance, hex D flip-flop integrated circuit that offers a robust solution for digital data storage and signal processing applications. This component is designed to be utilized in systems where high-speed, low-power operation is essential. With its advanced CMOS technology, it provides users with a reliable and efficient performance that is suitable for a wide range of electronic devices and systems.

The MC74ACT174N features six flip-flops with individual D inputs and Q outputs. Each flip-flop is triggered by a common clock (CP) and can be reset by a common reset input (MR). The clock input is sensitive to the rising edge, which means that the state of the D input is captured at the moment the clock transitions from low to high. The master reset input is active low, enabling the user to reset all flip-flops simultaneously and set the Q outputs to a low state.

This device operates over a broad voltage range from 4.5V to 5.5V, which makes it compatible with TTL levels while offering the speed and power consumption benefits of CMOS technology. The MC74ACT174N also features a high noise immunity characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.

Constructed in a 16-pin DIP (Dual In-line Package), the MC74ACT174N is easy to integrate into a variety of circuit boards and is well-suited for applications such as data storage, shift registers, pattern generators, and various logic implementation tasks. Its fast propagation delay and setup times are advantageous in high-speed designs, while its low power consumption makes it an ideal choice for battery-operated and power-sensitive applications.

ON Semiconductor's commitment to quality ensures that the MC74ACT174N meets stringent standards for performance and reliability. Whether used in industrial control systems, consumer electronics, or computer peripherals, the MC74ACT174N provides the functionality and durability required for complex digital processing tasks.

Overall, the MC74ACT174N from ON Semiconductor is a versatile and reliable component that offers designers a combination of speed, power efficiency, and noise immunity, making it an excellent choice for modern digital circuits.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess