EN
  • EN
  • DE

MC74ACT14MEL

Part No MC74ACT14MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIG HEX INV 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 11.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 044519-MC74ACT14MEL
Ultra Librarian 3D Model Ultra Librarian MC74ACT14MEL CAD Model

Description

ON Semiconductor MC74ACT14MEL Hex Schmitt-Trigger Inverter

The ON Semiconductor MC74ACT14MEL is a high-performance hex Schmitt-trigger inverter designed for use in a wide array of applications requiring signal conditioning due to its ability to square up slow input rise and fall times. This integrated circuit is part of the high-speed CMOS ACT family and is fabricated with silicon gate CMOS technology which guarantees that the device has the ability to operate at high speeds while maintaining low power consumption.

Key Features:

  • Logic Type: Hex Inverter with Schmitt Trigger Inputs
  • Supply Voltage Range: 4.5V to 5.5V, optimized for 5V systems
  • Operating Temperature: -55°C to +125°C, suitable for industrial applications
  • Package: Provided in a compact SOEIAJ-14 package
  • Output Drive Capability: Capable of driving 50 Ohm transmission lines
  • Pin Configuration: 14 pins with a standard layout for easy PCB design
  • High Noise Immunity: NCV Prefix for Automotive and Other Applications Requiring Site and Change Control

With its Schmitt-trigger feature, the MC74ACT14MEL provides a hysteresis between the positive-going and negative-going input thresholds, which is typically 1.5V at VCC = 5V, thus offering excellent noise immunity. This characteristic is particularly useful in environments with high electrical noise or when used with slow input signal transitions.

The device's ability to operate over a wide temperature range makes it suitable for industrial and automotive applications, where reliability and performance under extreme conditions are paramount. Furthermore, the MC74ACT14MEL is also characterized for operation from -40°C to 85°C, ensuring functionality across a broad spectrum of operating conditions.

ON Semiconductor's commitment to quality is evident in the design and manufacturing of the MC74ACT14MEL, ensuring that it meets the stringent requirements for automotive and other high-reliability applications. This integrated circuit is a versatile solution for designers looking for a robust inverter with built-in noise immunity and high-speed operation.

For more detailed specifications and application notes, please refer to the official ON Semiconductor MC74ACT14MEL datasheet.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0109 $63.0981
21+ $5.7531 $120.8151
32+ $5.5729 $178.3328
43+ $5.3939 $231.9377
56+ $5.2137 $291.9672
75+ $4.6743 $350.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess