Microchip Technology's MIC24AA04I/SN EEPROM
The MIC24AA04I/SN is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with precision and reliability in mind, this EEPROM offers an ideal data storage solution for applications that require low-power and high-endurance non-volatile memory storage.
This particular model comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. Operating across an industrial temperature range of -40°C to +85°C, the MIC24AA04I/SN is robust enough to withstand harsh operating conditions, making it a versatile choice for a wide range of industrial, automotive, and consumer applications.
One of the key features of the MIC24AA04I/SN is its I²C (Inter-Integrated Circuit) interface, which allows for simple and efficient integration into existing systems. The I²C interface supports a bus speed of 400 kHz, enabling rapid data transfer between the EEPROM and the host controller. This makes it an excellent choice for applications that require fast data access and real-time data logging.
With a low standby current and a write endurance of one million cycles, the MIC24AA04I/SN ensures a long operational life and minimal power consumption, which is particularly important for battery-powered devices. Additionally, the device offers built-in error correction and a write protect feature, ensuring data integrity and preventing accidental data corruption.
The MIC24AA04I/SN also features a page write capability, which allows for up to 16 bytes of data to be written in a single write cycle, further enhancing its efficiency. This feature, along with the device's self-timed write cycle with auto-clear, simplifies the task of managing data storage and reduces the workload on the host processor.
In summary, Microchip Technology's MIC24AA04I/SN EEPROM is a robust, efficient, and reliable solution for applications requiring non-volatile memory storage. Its compatibility with the I²C bus, industrial temperature range, and low-power operation make it a versatile component for a variety of challenging environments and applications.