ON Semiconductor MC74ACT08DTR2 Overview
The MC74ACT08DTR2 is a high-performance, quad 2-input AND gate integrated circuit (IC) from ON Semiconductor, designed to operate at exceptional speed while maintaining the CMOS low power consumption. This logic gate IC is a crucial component in a wide range of digital applications where logical AND operations are required.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to +125°C
- Output Current: High: -24 mA, Low: 24 mA
- Logic Level - Low: 0.5V at Vcc = 4.5V
- Logic Level - High: 1.5V at Vcc = 4.5V
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
- Lead-Free Status / RoHS Status: Lead free / RoHS Compliant
Performance and Quality
The MC74ACT08DTR2 is fabricated with silicon gate CMOS technology, which ensures that the device has the optimal balance of speed and power. It is capable of driving significant load while maintaining low power dissipation. This IC is designed for robust performance and can operate over a wide range of environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.
Applications
With its versatile logic functionality, the MC74ACT08DTR2 can be implemented in a variety of digital circuits. It is commonly used in logic function synthesis, computing systems, data processing, control systems, and any application where reliable logic operations are required.
Environmental Compliance
ON Semiconductor is committed to environmental sustainability. The MC74ACT08DTR2 adheres to strict environmental standards, ensuring that it is lead-free and RoHS compliant. This commitment helps customers in reducing the ecological footprint of their products while complying with environmental regulations.
Conclusion
The MC74ACT08DTR2 from ON Semiconductor is a testament to the company's dedication to providing high-quality, energy-efficient, and environmentally friendly components. It is an excellent choice for designers looking for a reliable and high-performing quad 2-input AND gate IC to implement in their digital systems.