EN
  • EN
  • DE

SY100S863JC

Part No SY100S863JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-INPUT PECL DIFFERENTIAL MUX WITH TTL SELECTS | IC MUX DIFF 8-INPUT PECL 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100S863
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262919-SY100S863JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S863JC CAD Model

Description

The SY100S863JC from Microchip Technology is a high-performance, precision integrated circuit designed for demanding applications that require fast and reliable digital signal processing. This product is a testament to Microchip's commitment to providing innovative solutions that meet the needs of the ever-evolving electronics industry.

Key Features

  • High-Speed Operation: The SY100S863JC is designed for ultra-fast processing, making it suitable for high-speed communication systems, data processing, and other time-critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, this product maintains low power consumption, ensuring efficiency and reducing the overall energy footprint of the systems it's integrated into.
  • Robust Temperature Range: With an operating temperature range that accommodates extreme conditions, the SY100S863JC is ideal for industrial applications that may be subject to harsh environments.
  • Reliability: Microchip Technology's strict quality control and rigorous testing ensure that the SY100S863JC is a reliable component for mission-critical systems.
  • Compatibility: The device is designed to be compatible with a wide range of existing systems and protocols, allowing for seamless integration without the need for extensive modifications.

Applications

The versatility of the SY100S863JC allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Automated test equipment
  • Networking and data communication
  • Aerospace and defense systems

Technical Specifications

As a product of Microchip Technology, the SY100S863JC boasts technical specifications that ensure top-notch performance:

  • Advanced high-speed technology
  • Low skew, low jitter clock distribution
  • Multiple outputs for flexible signal distribution
  • Surface Mount Package for ease of integration

Conclusion

With its combination of speed, efficiency, and reliability, the SY100S863JC from Microchip Technology is an excellent choice for designers and engineers looking to push the boundaries of digital signal processing. Whether it's for advanced telecommunications, critical data systems, or robust industrial applications, this product delivers performance that can be counted on.

You May Also Be Interested in

ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess