EN
  • EN
  • DE

MC74AC573DTR2G

Part No MC74AC573DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCTAL 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 10ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 110287-MC74AC573DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC573DTR2G CAD Model

Description

Overview of MC74AC573DTR2G from ON Semiconductor

The MC74AC573DTR2G is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its expertise in power and signal management. This particular product is an Octal Latch with 3-State Outputs, designed to ensure seamless data flow in digital systems. It is a crucial component in a wide range of applications, including computers, communication devices, and other sophisticated electronic systems.

Key Features

  • Octal D-Type Latches: The device contains eight latches with 3-state outputs, providing a robust interface between two buses or for temporary storage of data.
  • High-Speed Operation: With its advanced CMOS technology, the MC74AC573DTR2G ensures high-speed operation, which is essential for modern high-performance electronics.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 2V to 6V, making it versatile for various applications and compatible with many other logic levels.
  • Low Power Consumption: It has been designed to consume low power, which is critical for battery-operated devices and helps to reduce overall energy consumption in electronic systems.
  • Improved Output Drive Capability: The outputs can drive up to 24mA, allowing the device to control LEDs, transistors, and other elements in a circuit without needing additional drivers.
  • Pin and Function Compatibility: The MC74AC573DTR2G is pin and function compatible with the standard 74ALS573, ensuring easy integration into existing designs or replacements.

Applications

This octal latch is suitable for a variety of applications where data needs to be stored temporarily or transferred between two different buses. It is commonly used in:

  • Microprocessor or microcontroller systems
  • Data communication equipment
  • Personal computers
  • Control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC74AC573DTR2G is no exception. It is available in a TSSOP-20 package, ensuring robustness and reliability for surface-mount technology (SMT) assembly processes. The product meets stringent industry standards, ensuring long-term performance and stability in your electronic designs.

Ordering Information

The part number MC74AC573DTR2G indicates the specific product configuration, with the suffix 'G' denoting the Pb-free (Lead-free) package. When ordering, ensure that this part number is used to receive the exact specifications and standards of the MC74AC573DTR2G from ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6236

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7355 $51.4850
170+ $0.6035 $102.5950
260+ $0.5846 $151.9960
355+ $0.5658 $200.8590
460+ $0.5469 $251.5740
615+ $0.4903 $301.5345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess