The MC74AC14DR2 is a high-performance hex inverter integrated circuit from ON Semiconductor, featuring Schmitt-trigger inputs. Designed to operate with an advanced high-speed CMOS technology, this device is optimized for exceptional performance in wave shaping, signal conditioning, and noise elimination applications.
Key Features
- Logic Type: Hex Schmitt-Trigger Inverter
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to +125°C
- Output Current: High and Low sink capabilities
- Package Type: SOIC-14
- Mounting Type: Surface Mount
Performance Benefits
The MC74AC14DR2 is engineered to deliver high-speed operation while maintaining the low power dissipation of CMOS. Its Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is advantageous in environments susceptible to noise. This feature significantly enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it an ideal choice for applications that require a clean digital signal.
Applications
With its robust design and versatile features, the MC74AC14DR2 is suitable for a wide array of applications. It is commonly used in:
- Waveform shaping and signal processing
- Communication systems
- Digital logic circuits
- Sensing and detection systems
- Consumer electronics
- Control systems
Quality and Reliability
ON Semiconductor is committed to high standards of quality and reliability, and the MC74AC14DR2 is no exception. This product is designed to meet or exceed the rigorous demands of the industrial and consumer markets. It is fully characterized for operation from -55°C to +125°C, ensuring performance in extreme conditions. The device is also provided in a RoHS-compliant SOIC-14 package, catering to environmentally conscious applications that require lead-free components.