The MC74AC10DR2 is a high-performance, triple 3-input NAND gate integrated circuit from ON Semiconductor. This device is designed to operate at exceptional speeds while maintaining the CMOS low power dissipation. It is part of ON Semiconductor's AC series, which is renowned for its high-speed operation and is compatible with the industry-standard 74AC series.
Key Features:
- Logic Type: Triple 3-Input NAND Gate
- Package / Case: SOIC-14
- Operating Temperature: -40°C to +85°C
- High Speed: tPD = 4.5ns (Typ) at VCC = 5V
- Low Power Dissipation: ICC = 4µA (Max) at TA = 25°C
- High Noise Immunity: VNIH / VNIL = 28% VCC (Min)
- Power-Down Protection: Inputs and outputs include over-voltage protection
- Compatibility: Inputs are compatible with TTL levels
Applications:
The MC74AC10DR2 is versatile and can be used in a variety of applications, such as:
- Logic circuit design and implementation
- Function generators
- Communication systems
- Embedded systems
- Control systems
- Digital signal processing
Quality and Reliability:
ON Semiconductor is committed to providing high-quality products. The MC74AC10DR2 is subjected to rigorous testing and quality control measures, ensuring reliability and performance in demanding environments.
Environmental Information:
The MC74AC10DR2 is RoHS-compliant and Pb-free, reflecting ON Semiconductor's dedication to environmental responsibility and sustainability.
For technical specifications, application notes, and further details, customers can access datasheets and support documentation on the ON Semiconductor website or contact their local sales office.