ON Semiconductor MC74AC04DR2 Hex Inverter
The MC74AC04DR2 is a high-performance, hex inverter integrated circuit (IC) manufactured by ON Semiconductor, a leading name in the semiconductor industry. This IC is designed to deliver the functionality of six independent inverters in a single package, making it an efficient solution for a wide range of digital applications. The MC74AC04DR2 is part of the AC series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Each inverter within the MC74AC04DR2 is capable of converting a logical input signal to its opposite state, providing a logical "0" output when presented with a logical "1" input, and vice versa. This simple yet fundamental operation is essential in numerous digital circuits, including oscillators, pulse shapers, and logic gates, where signal inversion is required.
The device comes in an SOIC-14 (Small Outline Integrated Circuit) package, which is surface-mountable and ideal for applications where space is at a premium. The MC74AC04DR2 operates over a wide voltage range of 2V to 6V, allowing for use in various systems without the need for level translation. Its balanced propagation delays and output transition times are optimized to minimize signal distortion, ensuring reliable performance in high-speed applications.
Key specifications of the MC74AC04DR2 include:
- Logic Type: Inverter
- Number of Circuits: 6
- Independent Circuits: Yes
- Supply Voltage (Vcc): 2V to 6V
- Output Current: 24mA
- Propagation Delay Time: 8ns at 4.5V
- Operating Temperature Range: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
The MC74AC04DR2 is not only characterized by its performance but also by its robustness. It is designed to withstand electrostatic discharge (ESD) events, ensuring durability and a long operational life in challenging environments. This IC is ideal for designers and engineers seeking a reliable and compact inverting solution for their digital circuits.
Overall, the MC74AC04DR2 from ON Semiconductor is a versatile and reliable component that embodies the quality and innovation that the brand is known for. Its integration of six inverters into one small package makes it an excellent choice for space-constrained applications that require high-speed, precise logic operations.