EN
  • EN
  • DE

MC74AC04MELG

Part No MC74AC04MELG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Inverter 6-Element CMOS Automotive 14-Pin SO EIAJ T/R / IC INVERTER HEX TTL 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOEIAJ-14
Package 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 787941-MC74AC04MELG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74AC04
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74AC04MELG CAD Model

Description

ON Semiconductor MC74AC04MELG - Hex Inverter

The MC74AC04MELG is a high-performance, hex inverter integrated circuit (IC) designed and manufactured by ON Semiconductor. This IC is a part of the 74AC series, which is known for its high-speed operation and compatibility with a broad range of applications. The MC74AC04MELG features six independent inverter gates, making it a versatile component for various digital logic circuit designs.

The device is fabricated with advanced CMOS technology, which ensures minimal power consumption while maintaining high-speed operation. With a typical operating voltage ranging from 2V to 6V, the MC74AC04MELG provides flexible power supply options to accommodate different system requirements. This feature, along with its low power dissipation, makes it an excellent choice for battery-operated and portable electronic devices.

Each inverter gate on the MC74AC04MELG is capable of driving 10 LSTTL loads, which offers a significant advantage in driving capability and allows for the efficient interfacing with low-power Schottky TTL (LSTTL) logic levels. The high current output drive and balanced propagation delays of this IC contribute to its reliable and fast performance in digital circuits.

The MC74AC04MELG comes in a surface-mount SOIC-14 package, which is compact and suitable for high-density PCB layouts. The small footprint of the package allows for a more efficient use of board space, which is crucial in modern electronic design where space is often at a premium.

Key features of the MC74AC04MELG include:

  • Hex inverter logic configuration
  • High-speed CMOS technology
  • Operating voltage range: 2V to 6V
  • High output drive: 10 LSTTL loads
  • Low power consumption
  • SOIC-14 package for space-saving design

ON Semiconductor's MC74AC04MELG is a reliable and efficient solution for designers looking to implement inversion functions in their digital logic systems. Its high-speed operation, compatibility with various logic levels, and low power characteristics make it an ideal choice for a wide range of applications, including computing, telecommunications, and consumer electronics.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess