EN
  • EN
  • DE

MC74AC02N

Part No MC74AC02N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NOR Gate 4-Element 2-IN CMOS Automotive 14-Pin PDIP Rail / IC GATE NOR 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 6.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 787940-MC74AC02N
Popularity Medium
Supply and Demand Status Limited
Family Name MC74AC02
Introduction Date April 09, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74AC02N CAD Model

Description

ON Semiconductor MC74AC02N Quad 2-Input NOR Gate

The ON Semiconductor MC74AC02N is a high-performance, quad 2-input NOR gate integrated circuit, designed to operate with exceptional speed and reliability. This device is part of the AC series, which is well-known for its high-speed operation and compatibility with a wide range of existing systems and standards. The MC74AC02N is housed in a durable plastic DIP-14 (Dual In-line Package) that ensures easy integration into a variety of electronic circuits.

Each of the four independent NOR gates within the MC74AC02N is capable of accepting two inputs, providing users with a flexible logic solution that is ideal for implementing simple logical functions or complex combinational circuits. The device operates over a standard voltage range of 2V to 6V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels, while also offering the benefits of CMOS technology, such as low power consumption and high noise immunity.

The MC74AC02N is characterized by its fast propagation delay and transition times, which are critical for high-speed applications. With its ability to drive up to 10 LSTTL loads, the device is not only robust but also highly versatile, catering to the needs of a wide array of digital systems. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.

Key features of the MC74AC02N include:

  • Quad 2-Input NOR Gate configuration
  • Operating Voltage Range: 2V to 6V
  • High-speed operation: tpd = 8ns (typ) at Vcc = 5V
  • Low power consumption: Icc = 1µA (max) at Ta = 25°C
  • Capability to drive 10 LSTTL loads
  • Outputs can drive up to 10 LSTTL loads over the full temperature range
  • Inputs include clamp diodes
  • Available in a 14-pin DIP package

Whether you're designing a complex digital system or simply need a reliable logic gate for a basic electronic project, the ON Semiconductor MC74AC02N offers a dependable and efficient solution. Its combination of speed, power efficiency, and robustness makes it an excellent choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9233 $60.0145
155+ $0.7577 $117.4435
240+ $0.7340 $176.1600
330+ $0.7103 $234.3990
425+ $0.6867 $291.8475
565+ $0.6156 $347.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess