ON Semiconductor MC4558VD Dual Operational Amplifier
The MC4558VD is a monolithic integrated circuit designed to offer a high-performance solution for a wide range of analog applications. Manufactured by ON Semiconductor, a leading name in the industry, this dual operational amplifier (op-amp) is known for its versatility and reliability.
This device is part of the MC4558 series, which are dual operational amplifiers with high voltage and high gain. They are designed to operate with a single or dual supply voltage, making them incredibly flexible for various electronic circuits. The MC4558VD is particularly well-suited for applications requiring low noise and high output drive capability.
The op-amp features a high common mode input voltage range and the absence of latch-up. With a typical gain bandwidth product of 5.5 MHz, it can comfortably handle audio frequencies and other moderate-speed signal processing tasks. Its low harmonic distortion and low noise make it an excellent choice for audio pre-amplification, active filters, and quality hi-fi systems.
Specifications of the MC4558VD include:
- Large DC voltage gain: 100 dB typical
- Wide bandwidth (unity gain): 5.5 MHz (temperature compensated)
- Wide power supply range: ±2 V to ±18 V
- Input common mode voltage range includes ground
- Large output voltage swing: 0 V to V+ - 1.5 V
- Low total harmonic distortion
- Low input bias and offset currents
- Output short-circuit protection
- High input impedance: 100 MΩ
ON Semiconductor's MC4558VD is available in a compact DIP-8 package, which is easy to integrate into various circuit boards. Whether you are designing professional audio equipment, complex analog circuits, or looking for a reliable op-amp for your educational projects, the MC4558VD is an excellent choice that combines performance with cost-effectiveness.
For detailed information, including pin configurations, application circuits, and packaging details, please refer to the official datasheet provided by ON Semiconductor.