EN
  • EN
  • DE

MC4558CP

Part No MC4558CP
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDE BANDWIDTH DUAL BIPOLAR OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 1.2V/μs
Current - Input Bias 30nA
Voltage - Input Offset 2mV
Supply Current 3.5mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number MC4558
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1218776-MC4558CP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
Ultra Librarian 3D Model Ultra Librarian MC4558CP CAD Model

Description

The ON Semiconductor MC4558CP is a high-performance monolithic dual operational amplifier designed to deliver superior performance in a wide range of applications. This integrated circuit is a direct replacement for the industry-standard MC4558 and offers improved noise performance, enhanced output drive capability, and considerably higher small-signal and power bandwidths.

Key Features

  • Wide Gain Bandwidth: The MC4558CP boasts a wide gain bandwidth product of 5.5 MHz, which allows for a broader range of audio and signal processing applications.
  • High Slew Rate: With a high slew rate of 1.7 V/µs, this operational amplifier ensures fast response times and is suitable for fast signal amplification needs.
  • Low Distortion: Its design minimizes harmonic distortion, making it an excellent choice for high-fidelity audio applications and precision instrumentation.
  • Dual Supply Operation: It can operate from a dual supply voltage ranging from ±3 V to ±18 V, providing flexibility in a variety of circuit configurations.
  • Large Output Voltage Swing: The output can swing close to the power supply rails, maximizing the dynamic range in applications such as power amplifiers.

Applications

The versatility of the MC4558CP allows it to be used in a multitude of applications, including:

  • Audio pre-amplifiers and mixers
  • Signal conditioning
  • Active filters
  • General-purpose amplification
  • Voltage followers
  • DC gain blocks

Package and Quality

The MC4558CP comes in a standard DIP-8 (Dual In-line Package) which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards. ON Semiconductor is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring reliability and performance.

Whether you're designing professional audio equipment, precision analog circuits, or looking for a reliable op-amp for general-purpose applications, the ON Semiconductor MC4558CP offers the performance and versatility required to excel in your projects.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3164 $50.6240
390+ $0.2597 $101.2830
600+ $0.2515 $150.9000
825+ $0.2434 $200.8050
1,065+ $0.2353 $250.5945
1,425+ $0.2110 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,908 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess