EN
  • EN
  • DE

MC3476P1

Part No MC3476P1
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.8V/µs
Current - Input Bias 15 nA
Voltage - Input Offset 2 mV
Current - Supply 160µA
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 12 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 926157-MC3476P1
Ultra Librarian 3D Model Ultra Librarian MC3476P1 CAD Model

Description

ON Semiconductor MC3476P1 Product Overview

The ON Semiconductor MC3476P1 is a high-performance operational amplifier that has been engineered to deliver superior accuracy and stability in a variety of applications. This precision op-amp is designed to meet the demanding requirements of modern electronic circuits, offering a perfect blend of reliability and functionality.

Key Features

  • Low Power Consumption: The MC3476P1 is optimized for low power operations, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes loading on the input source, ensuring accurate signal reproduction and reducing signal loss.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating various levels of power supplies and offering flexibility in circuit design.
  • Output Short-Circuit Protection: The MC3476P1 comes with built-in output short-circuit protection, safeguarding the device against potential damage due to output fault conditions.
  • Offset Voltage Adjustment: It features provisions for offset voltage adjustment, which allows for fine-tuning and calibration to achieve optimal performance in precision applications.

Applications

The versatile nature of the MC3476P1 makes it suitable for a wide array of applications, including:

  • Instrumentation amplifiers
  • Analog signal conditioning
  • Data acquisition systems
  • Active filters and oscillators
  • Audio amplifiers
  • Many other general-purpose amplifier circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC3476P1 is no exception. Each unit is manufactured to the highest standards, ensuring that it performs consistently over time and under varying environmental conditions. The robust design of the MC3476P1 allows it to operate effectively in industrial and commercial environments, where stability and accuracy are paramount.

In conclusion, the ON Semiconductor MC3476P1 operational amplifier is a versatile and reliable component that offers designers the precision and efficiency needed for a multitude of electronic applications. Its robust feature set ensures that it can meet the challenges of complex circuit designs while maintaining high performance and energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess