EN
  • EN
  • DE

MC34268DR

Part No MC34268DR
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754744-MC34268DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34268DR CAD Model

Description

The MC34268DR from ON Semiconductor is a versatile and efficient power management integrated circuit designed to cater to a wide range of applications. This device is a part of the linear voltage regulator family and is known for its reliability and performance in providing a stable output voltage.

Key Features

  • Output Voltage: The MC34268DR offers a precise output voltage, ensuring stable operation for sensitive electronic components.
  • Low Dropout: This regulator features a low dropout voltage, making it suitable for applications where the input voltage is very close to the output voltage, thus maximizing efficiency.
  • Current Capacity: It is capable of delivering a substantial amount of current, which is ideal for powering a variety of devices.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, enhancing its longevity and reliability.
  • Package Type: The MC34268DR is available in a robust SOP-8 package, which is suitable for automated assembly processes and offers a compact footprint for space-constrained applications.

Applications

The MC34268DR is a versatile component that can be used in a multitude of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Computer and Computer Peripheral Devices
  • Industrial Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC34268DR is no exception. It is designed to meet the stringent requirements of various industries, ensuring that it performs reliably under a wide range of conditions. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

With its robust feature set and ON Semiconductor's reputation for quality, the MC34268DR is an excellent choice for designers looking for a reliable linear voltage regulator. Whether it's for consumer electronics, automotive applications, or industrial systems, this component offers the performance and dependability that modern electronic devices require.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Tyco Electronics
Lowest to $1.1071
Samsung
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8027 $58.0270
25+ $4.7609 $119.0225
38+ $4.6119 $175.2522
52+ $4.4641 $232.1332
67+ $4.3151 $289.1117
90+ $3.8681 $348.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess