EN
  • EN
  • DE

MC34160DWR2

Part No MC34160DWR2
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description 100 mA, 5.0 V Voltage Regulator and Supervisory Circuit for Microprocessors | IC REG/SUPERVSRY 5V 100MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Regulator/Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.55V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC34160
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218653-MC34160DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34160DWR2 CAD Model

Description

Product Overview: MC34160DWR2 - ON Semiconductor

The MC34160DWR2 is a sophisticated power supply supervisory circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit (IC) is engineered to provide precision monitoring of power supplies, ensuring the stable operation of electronic systems. It is particularly suitable for use in microprocessor systems, where reliable voltage levels are critical for optimal performance.

The MC34160DWR2 is packed with features that make it an essential component for power management applications. It offers a versatile and reliable solution for power supply supervision, providing a range of functions such as voltage monitoring, watchdog timing, and power-on reset control. The device is designed to trigger a system reset if the monitored supply voltage falls below a predetermined threshold, safeguarding the system against brown-out conditions and ensuring that the microprocessor and other critical components operate within their specified voltage ranges.

One of the key attributes of the MC34160DWR2 is its precision voltage sensor, which is capable of monitoring multiple supply voltages without the need for external components. This integrated sensor simplifies circuit design and reduces the overall bill of materials for the end product. Additionally, the device features a programmable watchdog timer that can be set to monitor system operation and initiate a reset if the system becomes unresponsive. This watchdog functionality enhances system reliability by providing a fail-safe mechanism against system lock-up.

The MC34160DWR2 is available in a surface-mount SOIC-16 wide-body package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in diverse operating environments. Its low power consumption makes it an ideal choice for portable and battery-powered devices where energy efficiency is paramount.

In summary, the MC34160DWR2 from ON Semiconductor is a versatile and reliable power supply supervisory IC that offers critical protection for electronic systems. Its integration of multiple supervisory functions into a single chip makes it a compact and cost-effective solution for ensuring system stability and reliability.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess