ON Semiconductor MC34064P-5RPG Overview
The MC34064P-5RPG is an undervoltage sensing circuit specifically designed to protect against low-voltage conditions by ensuring that the supply voltage (VCC) remains above a predefined threshold. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this device is crucial for systems that are sensitive to voltage dips and require consistent operational stability.
Key Features
- Precision Voltage Sensing: The MC34064P-5RPG is engineered to monitor the supply voltage and activate the reset function whenever VCC falls below the minimum voltage threshold, ensuring reliable operation of electronic components.
- Low Standby Current: The device is optimized for low standby current, drawing minimal power when the system is in a non-operational state, making it suitable for power-conscious applications.
- Thermal Stability: The operating temperature range of this device is from -40°C to +85°C, offering reliable performance across various environmental conditions.
- Versatile Application: It is suitable for use in microprocessor systems, computers, controllers, and other voltage-sensitive equipment to prevent malfunction or damage due to insufficient power supply.
- Package: The MC34064P-5RPG comes in a TO-92 package, a widely used through-hole mounting package that is easy to handle and integrate into various circuit designs.
Technical Specifications
- Voltage Threshold: 4.55V
- Hysteresis Voltage: Typically 100 mV
- Reset Delay Time: Typically 300 ms
- Supply Current: 1.0 mA (Maximum)
The MC34064P-5RPG is designed with a built-in hysteresis to prevent false triggering and to provide a stable reset output, making it an ideal solution for systems that cannot tolerate even brief voltage drops. Its robust design and precision voltage monitoring make it a go-to component for engineers looking to enhance system reliability and protect against the risks associated with undervoltage conditions.
With its combination of features, ON Semiconductor's MC34064P-5RPG is a vital component for designing a secure and efficient power management system in a wide range of electronic applications.