ON Semiconductor MC34064P-5G Under-voltage Sensing Circuit
The MC34064P-5G is a highly precise under-voltage sensing integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This device is an essential component for various electronic applications where a specific voltage threshold monitoring is critical for the system's reliability and performance.
Designed to prevent system failure caused by unstable or low supply voltages, the MC34064P-5G is an undervoltage sensor that triggers a reset when the input voltage drops below a designated level. It is particularly suitable for use in microprocessor-based systems, where power supply consistency is necessary to maintain the integrity of the processing environment.
The device features a fixed voltage sensing threshold set at 4.55V, which makes it ideal for 5V-powered circuits. When the voltage falls below this threshold, the MC34064P-5G asserts a reset signal, which can be used to initiate a controlled shutdown procedure, thus protecting the system from erratic operation or damage.
The MC34064P-5G comes in a compact TO-92 package, offering a convenient solution for space-constrained applications. Its low power consumption and high accuracy make it an excellent choice for portable devices, automotive electronics, and other systems susceptible to fluctuations in power supply.
Key features of the MC34064P-5G include:
- Threshold Voltage: Precisely set at 4.55V for 5V systems.
- Hysteresis: Built-in hysteresis improves noise margin and operational stability.
- Output Type: Open-collector output capable of sinking current, facilitating easy interface with other system components.
- Temperature Range: Operates over a wide temperature range, making it suitable for industrial and automotive environments.
- Package: Available in a TO-92 package, offering ease of integration into existing designs.
The MC34064P-5G's robust design and reliable performance make it an indispensable part of power management strategies in critical applications. It ensures that electronic systems operate within safe voltage levels, thereby enhancing the longevity and dependability of the overall system.
Whether you're designing power supplies, battery-operated devices, or looking to add an extra layer of protection to your electronic circuits, the MC34064P-5G from ON Semiconductor is an excellent choice for under-voltage detection and system stability.