EN
  • EN
  • DE

MC33461SQ-32CTR

Part No MC33461SQ-32CTR
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number MC33461
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1077240-MC33461SQ-32CTR
Ultra Librarian 3D Model Ultra Librarian MC33461SQ-32CTR CAD Model

Description

Product Overview: MC33461SQ-32CTR by ON Semiconductor

The MC33461SQ-32CTR is a high-performance, low-power CMOS voltage regulator manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This component is designed to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance and efficiency in your electronic devices.

Key Features

  • Output Voltage: The MC33461SQ-32CTR offers a fixed output voltage of 3.2V, which is ideal for powering sensitive electronic circuits that require a precise voltage level for proper operation.
  • High Accuracy: This voltage regulator provides excellent load and line regulation, maintaining a high level of accuracy under various operating conditions.
  • Low Dropout Voltage: With its low dropout voltage feature, the MC33461SQ-32CTR remains efficient even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall system performance.
  • Current Limiting: The device includes a current limiting function to protect against overcurrent conditions, enhancing the durability and safety of your application.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Low Quiescent Current: Its low quiescent current makes the MC33461SQ-32CTR suitable for battery-powered devices where power conservation is critical.

Applications

The versatility of the MC33461SQ-32CTR allows it to be used in a variety of applications, including but not limited to:

  • Portable electronics
  • Wireless communication devices
  • Microcontrollers and digital systems
  • Power management solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC33461SQ-32CTR is no exception. It is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding situations. With ON Semiconductor's reputation for excellence, you can trust the MC33461SQ-32CTR to be a dependable component in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess