EN
  • EN
  • DE

MC33364D1G

Part No MC33364D1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 126kHz 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 7.6V ~ 16V
Frequency - Switching 126kHz
Fault Protection Current Limiting, Over Temperature
Temperature Range - Operating -25°C ~ 125°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number MC33364
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ONSONSMC33364D1G,2156-MC33364D1G-ON,MC33364D1GOS
Standard Package 98
Win Source Part Number 1316413-MC33364D1G
Ultra Librarian 3D Model Ultra Librarian MC33364D1G CAD Model

Description

The MC33364D1G from ON Semiconductor is a cutting-edge, high-voltage, GreenLine switched-mode power supply (SMPS) controller designed for efficient power management in a wide array of electronic applications. This innovative component is tailored to meet the stringent requirements of energy-saving and environmentally friendly products, making it an ideal choice for modern electronic systems.

Key Features

  • High-Voltage Startup: The MC33364D1G features an integrated high-voltage startup circuit that enables the device to quickly and efficiently begin operation directly from the rectified AC line voltage, significantly reducing power consumption during startup.
  • GreenLine Technology: Incorporating ON Semiconductor's GreenLine technology, the MC33364D1G offers exceptional energy efficiency, making it compliant with global energy efficiency standards such as Energy Star and the European Code of Conduct.
  • Advanced Protection Features: This controller includes multiple protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation and safeguarding the system against various fault conditions.
  • Adjustable Operating Frequency: The operating frequency is externally adjustable, which provides flexibility in design and optimization of the power supply to meet specific application requirements.
  • Minimal External Components: The MC33364D1G is designed to operate with a minimal number of external components, reducing the overall system cost and simplifying the design process.

Applications

The versatility of the MC33364D1G makes it suitable for a variety of applications, including:

  • Power adapters and chargers
  • Telecommunication equipment
  • Consumer electronics
  • Standby and auxiliary power supplies
  • Energy-efficient and green power solutions

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and the MC33364D1G is manufactured under stringent conditions that meet or exceed industry standards for quality and environmental impact. The device is RoHS compliant and is designed with consideration for reducing hazardous substances in electronic products.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4952 $59.8080
95+ $1.2268 $116.5460
150+ $1.1885 $178.2750
205+ $1.1501 $235.7705
260+ $1.1118 $289.0680
350+ $0.9968 $348.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess