ON Semiconductor MC33275ST-3.3 Voltage Regulator
The ON Semiconductor MC33275ST-3.3 is a highly reliable, low dropout voltage regulator designed to deliver a fixed output of 3.3 volts. This device is an excellent choice for a variety of applications that require a stable and efficient power supply. The MC33275ST-3.3 is well-suited for use in battery-powered devices, portable electronics, and other systems where power efficiency is critical.
With an ability to support an output current of up to 300 mA, the MC33275ST-3.3 maintains a low dropout voltage, which ensures that the power supply remains consistent even when the input voltage is close to the output voltage. This feature is particularly important for battery-operated devices, where maximizing battery life is essential.
The MC33275ST-3.3 comes in a compact SOT-223 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance; the device offers thermal shutdown and current limit protection to safeguard the voltage regulator and the application it powers from potential damage due to excessive heat or current.
Key features of the MC33275ST-3.3 include:
- Fixed output voltage of 3.3V
- Output current capability of up to 300 mA
- Low dropout voltage
- High accuracy output voltage within ±2%
- Thermal shutdown and current limit protection
- Stable with low-ESR output capacitors
- Wide operating temperature range: -40°C to +125°C
The device's performance is optimized when used with low-ESR capacitors, which can help to improve the transient response and reduce output noise, making the MC33275ST-3.3 an excellent choice for sensitive RF or audio applications that require a clean power supply.
The ON Semiconductor MC33275ST-3.3 is a versatile voltage regulator that combines high performance, reliability, and a small package size, making it an ideal power management solution for a wide range of electronic devices.