EN
  • EN
  • DE

MC33274AD-EGAH02

Part No MC33274AD-EGAH02
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer ON Semiconductor
Win Source Part Number 316988-MC33274AD-EGAH02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33274AD-EGAH02 CAD Model

Description

ON Semiconductor MC33274AD-EGAH02 Operational Amplifier

The MC33274AD-EGAH02 is a high-performance operational amplifier (op-amp) from ON Semiconductor that offers a blend of features making it suitable for a wide range of applications. This precision op-amp is designed for those who require low power consumption, high output drive capability, and excellent thermal performance.

Key Features

  • High Gain Bandwidth: The device boasts a high gain bandwidth product of 5 MHz which ensures that it can handle a broad range of frequencies, making it ideal for audio processing, filtering, and other signal conditioning applications.
  • Low Input Offset Voltage: With a low input offset voltage, the MC33274AD-EGAH02 provides accurate measurements and stable performance, which is crucial for precision applications such as instrumentation and control systems.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads without compromising its performance, making it suitable for driving actuators or powering small motors.
  • Supply Voltage Range: It operates from a supply voltage range of 3 V to 44 V, accommodating a variety of power supply configurations and allowing for flexibility in system design.
  • Low Total Harmonic Distortion: The op-amp maintains low total harmonic distortion (THD), which is essential for high-fidelity audio amplification and signal integrity in communication systems.

Applications

The MC33274AD-EGAH02 is versatile and can be used in numerous applications. It is well-suited for:

  • Audio processing equipment
  • Analog filters
  • Data acquisition systems
  • Instrumentation and control circuits
  • Power supply control

Package and Quality

This operational amplifier comes in a 14-lead SOIC package, which is compact and suitable for space-constrained applications. The device is characterized for operation from 0°C to 70°C, ensuring reliable performance in a standard temperature range. ON Semiconductor is known for its commitment to quality, and the MC33274AD-EGAH02 is no exception, meeting stringent industry standards for performance and reliability.

Whether you are designing a sophisticated audio system, an intricate sensor interface, or a robust control mechanism, the MC33274AD-EGAH02 from ON Semiconductor is an excellent choice that combines functionality, reliability, and performance.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess