EN
  • EN
  • DE

MC33023DWR2G

Part No MC33023DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Output Isolation Isolated
Topology Forward
Voltage - Start Up 9.2V
Supply Voltage - Operating 8.4 V to 30 V
Duty Cycle 90%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 022605-MC33023DWR2G
Ultra Librarian 3D Model Ultra Librarian MC33023DWR2G CAD Model

Description

ON Semiconductor MC33023DWR2G - High Performance Resonant Mode Controllers

The MC33023DWR2G from ON Semiconductor is a state-of-the-art resonant mode controller integrated circuit designed for high-efficiency, high-power density switch mode power supplies. This advanced controller is particularly well-suited for applications requiring Zero Voltage Switching (ZVS) or Zero Current Switching (ZCS) due to its specialized circuitry tailored for resonant power conversion.

Key Features:

  • Resonant Switching Controller: Designed to provide optimum control for resonant mode power supplies, which leads to reduced switching losses and improved efficiency.
  • High-Frequency Operation: Capable of operating at high frequencies, enabling the use of smaller, lighter, and less expensive magnetic and capacitive components.
  • Wide Range VCC Operation: This device can operate over a wide range of supply voltages, making it versatile for different power applications.
  • Protection Features: Includes under-voltage lockout, over-current protection, and over-temperature protection to ensure safe and reliable operation under various conditions.
  • Precision Reference: A 5.0 V ±1.0% precision reference voltage is available for accurate biasing and control.

Applications:

The MC33023DWR2G is ideal for use in a variety of high-performance applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • High-density power converters

Package and Quality:

Encased in a 16-SOIC wide body package, the MC33023DWR2G is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB design. ON Semiconductor's commitment to quality ensures that each device meets rigorous standards for performance and reliability, making the MC33023DWR2G a reliable choice for your power management needs.

Conclusion:

With its advanced features and robust design, the MC33023DWR2G resonant mode controller from ON Semiconductor represents a premier solution for designers looking to enhance the efficiency and performance of their power supply systems. Its combination of high-frequency operation, comprehensive protection features, and application versatility makes it a standout choice in the field of power management technologies.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess