EN
  • EN
  • DE

MC33023DWG

Part No MC33023DWG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Output Isolation Isolated
Topology Forward
Voltage - Start Up 9.2V
Supply Voltage - Operating 8.4 V to 30 V
Duty Cycle 90%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 127676-MC33023DWG
Ultra Librarian 3D Model Ultra Librarian MC33023DWG CAD Model

Description

ON Semiconductor's MC33023DWG High-Frequency Brushless DC Motor Controller

ON Semiconductor's MC33023DWG is a sophisticated motor controller designed specifically for managing brushless DC (BLDC) motors. This high-powered integrated circuit (IC) is engineered to deliver precision control and efficient operation, making it an ideal solution for a wide range of applications, including automotive, industrial, and consumer electronics.

The MC33023DWG is housed in a 20-SOIC wide body package, ensuring a compact footprint while providing ample pin spacing for easy integration into your designs. Its robust construction allows it to handle continuous current operations, making it a reliable choice for demanding environments.

At the heart of the MC33023DWG's capabilities lies its advanced PWM (Pulse Width Modulation) control. This feature allows for fine-tuned speed regulation and torque control, giving designers the flexibility to optimize motor performance for specific applications. The IC also includes protective features such as undervoltage lockout and thermal shutdown, which safeguard the motor and controller from potential damage due to abnormal operating conditions.

Moreover, the MC33023DWG boasts a broad supply voltage range, accommodating various power systems without the need for additional voltage regulation components. This not only simplifies the design process but also helps to reduce the overall bill of materials. The controller's high switching frequency is another highlight, enabling more efficient operation and reduced electromagnetic interference (EMI), which is critical in noise-sensitive applications.

For ease of use, the MC33023DWG includes a Hall-effect sensor interface, which provides real-time feedback on the motor's position and speed. This feedback is essential for achieving precise commutation and optimal efficiency. The IC also supports various control modes, including open-loop speed control and closed-loop speed control, offering versatility to meet different system requirements.

In summary, ON Semiconductor's MC33023DWG is a feature-rich, high-frequency brushless DC motor controller that offers reliability, efficiency, and precision. Its integration of advanced control algorithms, protective features, and a user-friendly interface make it an excellent choice for designers seeking to enhance the performance and durability of their motor-driven applications.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess