Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type 555 Type, Timer/Oscillator (Single)
Supply Voltage (V) 4.5V ~ 16V
Supply Current 10mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number MC1455
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1217964-MC1455DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MC1455DG CAD Model

Description

The ON Semiconductor MC1455DG is a highly versatile and reliable timer IC that is designed for precision timing and pulse generation applications. This integrated circuit is part of the MC1455 series and is a direct equivalent to the industry-standard 555 timer IC. It is widely used in a variety of electronic circuits for generating accurate time delays, oscillation, and as a flip-flop element.

Key Features

  • Supply Voltage Range: 4.5V to 16V, making it suitable for a broad range of applications from low-voltage to automotive levels.
  • Output Current: Capable of sourcing or sinking up to 200 mA, the MC1455DG can drive relay coils, LEDs, and other output devices directly.
  • Adjustable Duty Cycle: Provides the flexibility to produce output waveforms of varying pulse width, enabling its use in PWM (Pulse Width Modulation) applications.
  • Timing from Microseconds to Hours: Its timing capabilities are highly versatile, allowing for a wide range of time delay settings to suit diverse requirements.
  • Temperature Stability: Maintains functional accuracy over a temperature range of 0°C to +70°C, ensuring reliable operation under varying environmental conditions.
  • Package: The MC1455DG comes in an 8-pin SOIC package, which is suitable for space-constrained applications and offers a compact footprint on PCBs.

Applications

The ON Semiconductor MC1455DG timer IC is used in numerous applications across different industries. Some of its common applications include:

  • Timing circuits in appliances and consumer electronics
  • Precision pulse generation for digital systems
  • Sequential timing for industrial controls and automation
  • Waveform generation for communication devices
  • As a monostable or astable multivibrator

With its robust design and proven reliability, the ON Semiconductor MC1455DG is an essential component for engineers and designers looking to implement a wide range of timing solutions in their electronic projects.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
ECAD model for NJM555M-TE1
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Lowest to $66.4406
ECAD model for SNJ54LS628J
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $2.3940
ECAD model for SE555D
Texas Instruments
DUAL VOLTAGE-CONTROLLED OSCILLAT
Lowest to $69.5472
ECAD model for SNJ54S124J
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
ECAD model for NJM555M
Texas Instruments
LinCMOSE TIMERS | IC OSC SGL TIMER 2.1MHZ 8-SOIC
Lowest to $0.2461
ECAD model for TLC555ID
Analog Devices Inc.
IC OSC SILICON PROG 16-MSOP / Oscillator, Silicon IC 12.5kHz ~ 6.67MHz 16-MSOP
Lowest to $30.6607
ECAD model for LTC6909HMS#PBF
ON Semiconductor
IC OSC XTAL 622.08MHZ 6CLCC / Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5)
Need more? Email Us
ECAD model for NBXSBA024LNHTAG
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
ECAD model for MC100EL1648DT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.3216 $65.9280
495+ $0.2638 $130.5810
760+ $0.2556 $194.2560
1,050+ $0.2473 $259.6650
1,355+ $0.2390 $323.8450
1,815+ $0.2144 $389.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention