EN
  • EN
  • DE

MC14555BDR2

Part No MC14555BDR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DCODER/DEMUX DUAL 1:4 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14555
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635259-MC14555BDR2
Ultra Librarian 3D Model Ultra Librarian MC14555BDR2 CAD Model

Description

ON Semiconductor MC14555BDR2 Product Overview

The ON Semiconductor MC14555BDR2 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) dual binary to 1-of-4 decoder/demultiplexer integrated circuit. This versatile component is designed to provide efficient solutions for a wide range of digital applications, including data routing, memory address decoding, and various control functions. Its robust design and flexibility make it an ideal choice for designers looking to implement complex logic functions with minimal power consumption and space requirements.

Key Features

  • High-Speed CMOS Technology: The MC14555BDR2 is built using advanced CMOS technology, offering high speed yet low power operation, which is essential for battery-powered and energy-conscious designs.
  • Operating Voltage Range: It operates over a broad voltage range from 3V to 18V, providing versatility across different power environments and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • Low Power Consumption: The device features a low quiescent current, significantly reducing power consumption when in a static mode, making it suitable for power-sensitive applications.
  • Output Drive Capability: The MC14555BDR2 can drive up to 10 LSTTL loads, which allows for direct interfacing with other logic families without the need for additional buffer components.
  • Demultiplexing Capability: As a 2-to-4 decoder or demultiplexer, this IC can distribute a single input signal to one of four outputs, enhancing the flexibility in signal routing and control.

Applications

The ON Semiconductor MC14555BDR2 is suitable for a variety of applications, including but not limited to:

  • Memory address decoding for computers and microcontrollers
  • Data routing in communication systems
  • Control signal distribution in automation and industrial equipment
  • Function selection in consumer electronics
  • Logic circuit implementation in educational and prototyping environments

Package and Quality Assurance

The MC14555BDR2 is offered in a compact SOIC-16 package, ensuring a small footprint on printed circuit boards (PCBs) and ease of integration into space-constrained designs. ON Semiconductor is committed to providing high-quality products, and the MC14555BDR2 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency for critical applications.

For designers and engineers looking for a reliable, low-power, and versatile decoding solution, the ON Semiconductor MC14555BDR2 represents a prime choice that balances performance with power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3062 $58.1780
460+ $0.2513 $115.5980
715+ $0.2435 $174.1025
985+ $0.2356 $232.0660
1,270+ $0.2278 $289.3060
1,700+ $0.2042 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess