EN
  • EN
  • DE
  • IT

MC14532BCPG

Part No MC14532BCPG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC ENCODER PRIORITY 8BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207843-MC14532BCPG
Ultra Librarian 3D Model Ultra Librarian MC14532BCPG CAD Model

Description

ON Semiconductor MC14532BCPG Overview

The MC14532BCPG is a high-performance CMOS 8-Stage Presettable Synchronous Down Counter designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile integrated circuit is well-suited for a wide range of applications, including timing circuits, counters, and frequency dividers, thanks to its robust feature set and reliable performance.

Key Features

  • 8-Stage Counter: The device features an 8-stage binary counter that provides a wide counting range, making it ideal for various applications that require precise timing and counting operations.
  • Synchronous Operation: Synchronous operation ensures that all bits change state simultaneously in response to the clock signal, providing accurate and stable counting.
  • Presettable: The counter can be preset to any desired value, allowing for flexible and controlled counting sequences.
  • Master Reset: A master reset function quickly clears the counter, resetting it to its initial state for a fresh counting cycle.
  • CMOS Technology: Utilizing CMOS technology, the MC14532BCPG offers low power consumption and high noise immunity, making it suitable for battery-operated devices and noise-sensitive applications.
  • Additional Outputs: It includes additional outputs for increased functionality, such as Ripple Clock Output for cascading multiple counters.
  • Package: The device comes in a 16-pin DIP package, which is easy to handle and compatible with standard breadboards and sockets.

Applications

The ON Semiconductor MC14532BCPG is a versatile component that can be used in a variety of electronic systems. Its applications include:

  • Industrial control systems
  • Consumer electronics
  • Automated test equipment
  • Portable instrumentation
  • Sequential timing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The MC14532BCPG is no exception, offering reliable performance in a range of environmental conditions. Its robust design ensures longevity and consistent operation, making it a trusted choice for engineers and designers looking for a reliable counter solution.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0392 $67.5480
155+ $0.8528 $132.1840
235+ $0.8261 $194.1335
325+ $0.7995 $259.8375
420+ $0.7728 $324.5760
565+ $0.6928 $391.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess